0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
CAP TANT 0.1UF 20% 35V RADIAL
CAP TANT 0.1UF 20% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP104M035SRW-ND | TAP104M035SRW | TAP104M035SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |