Kyocera Corporation Tantalum Capacitors TAP104M035CRW

Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP104M035CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP104M035CRW-ND
Tantalum Capacitors TAP104M035CRW-ND
0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm

Buy Now Datasheet
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4289
Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4289
CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.2, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 35V, 26 OHM, 0.2, RAD; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:26ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP104M035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP104M035CRW
Tantalum Capacitors TAP104M035CRW
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP104M035CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP104M035CRW
Capacitors - Tantalum Capacitors TAP104M035CRW
CAP TANT 0.1UF 20% 35V RADIAL

CAP TANT 0.1UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP104M035CRW-ND 54J4289 TAP104M035CRW TAP104M035CRW
Product Name Tantalum Capacitors Capacitor Tant, 0.1Uf, 35V, 26 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers