0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm
Capacitor,0.1uF,35VD
CAP TANT 0.1UF 20% 35V RADIAL
CAP TANT 0.1UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP104M035CRS-ND | 54J4288 | TAP104M035CRS | TAP104M035CRS |
| Product Name | Tantalum Capacitors | Capacitor,0.1Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |