Kyocera Corporation Tantalum Capacitors TAJY687K002RNJ

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY687K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY687K002RNJ-ND
Tantalum Capacitors TAJY687K002RNJ-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY687K002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY687K002RNJ
Capacitors - Tantalum Capacitors TAJY687K002RNJ
CAP TANT 680UF 10% 2.5V 2917

CAP TANT 680UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TAJY687K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY687K002RNJ
Tantalum Capacitors TAJY687K002RNJ
CAP TANT 680UF 10% 2.5V 2917

CAP TANT 680UF 10% 2.5V 2917

Supplier's Site Datasheet
Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx - 54J4267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx
54J4267
Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx 54J4267
CAPACITOR TANT, 680UF, 2.5V, 2917 10%; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 2.5V, 2917 10%; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJY687K002RNJ-ND TAJY687K002RNJ TAJY687K002RNJ 54J4267
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 680Uf, 2.5V, 2917 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details