Cap Tant Solid 330uF 6.3V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.4 Ohm 125°C T/R Product overview: TAJY337M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY337M006RNJ can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
TANTALUM CAPACITOR, 330UF, 6.3V, 2917 20%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes
CAPACITOR TANT, 330UF, 6.3V, 2917 20%; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes
CAP TANT 330UF 20% 6.3V 2917
CAP TANT 330UF 20% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJY337M006RNJ | TAJY337M006RNJ-ND | 73R9300 | 54J4235 | TAJY337M006RNJ | TAJY337M006RNJ |
| Product Name | SMD 330uF 6.3V 0.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 330Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx | Capacitor Tant, 330Uf, 6.3V, 2917 20%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |