22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm @ 100kHz
CAP TANT 22UF 10% 25V 2917
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 22UF 10% 25V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJY226K025SNJTR-ND | TAJY226K025SNJ | 43X8704 | TAJY226K025SNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |