Kyocera Corporation Tantalum Capacitors TAJW337M002RNJ

Description
330µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW337M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW337M002RNJ-ND
Tantalum Capacitors TAJW337M002RNJ-ND
330µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

330µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJW337M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW337M002RNJ
Capacitors - Tantalum Capacitors TAJW337M002RNJ
CAP TANT 330UF 20% 2.5V 2312

CAP TANT 330UF 20% 2.5V 2312

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 56K3966 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
56K3966
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 56K3966
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJW337M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW337M002RNJ
Tantalum Capacitors TAJW337M002RNJ
CAP TANT 330UF 20% 2.5V 2312

CAP TANT 330UF 20% 2.5V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW337M002RNJ-ND TAJW337M002RNJ 56K3966 TAJW337M002RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details