KYOCERA AVX Components Corporation Tantalum Capacitors TAJW336K006RNJ

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJW336K006RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW336K006RNJTR-ND
Tantalum Capacitors 478-TAJW336K006RNJTR-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm @ 100kHz

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 33Uf, 6.3V, 1.8 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 65M4970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 1.8 Ohm, 0.1, 2312; Capacitance Kyocera Avx
65M4970
Capacitor Tant, 33Uf, 6.3V, 1.8 Ohm, 0.1, 2312; Capacitance Kyocera Avx 65M4970
CAPACITOR TANT, 33UF, 6.3V, 1.8 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 1.8 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJW336K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW336K006RNJ
Tantalum Capacitors TAJW336K006RNJ
CAP TANT 33UF 10% 6.3V 2312

CAP TANT 33UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJW336K006RNJTR-ND 65M4970 TAJW336K006RNJ
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 1.8 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers