Kyocera Corporation Tantalum Capacitors TAJW105M050RNJ

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.4Ohm
Request a Quote
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.4Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJW105M050RNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1 µF with a rated voltage of 50V, making it suitable for various electronic circuits requiring stable performance under moderate voltage conditions. The capacitor operates effectively within a temperature range of -55°C to +125°C, ensuring reliability in diverse environmental conditions. This component is part of the TAJ series, which includes both standard and low-profile options, allowing for flexibility in design, especially in height-restricted applications. The capacitor is surge current tested, providing assurance against voltage spikes. It is available in multiple case sizes, accommodating different layout requirements. The termination finish options include pure tin and gold plating, catering to specific assembly needs. Engineers may consider this capacitor for general low-power DC/DC applications, as well as in entertainment and infotainment systems, where compact size and reliability are critical.

Datasheet Summary
Powered by GS/AI

The TAJW105M050RNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1 µF with a rated voltage of 50V, making it suitable for various electronic circuits requiring stable performance under moderate voltage conditions. The capacitor operates effectively within a temperature range of -55°C to +125°C, ensuring reliability in diverse environmental conditions. This component is part of the TAJ series, which includes both standard and low-profile options, allowing for flexibility in design, especially in height-restricted applications. The capacitor is surge current tested, providing assurance against voltage spikes. It is available in multiple case sizes, accommodating different layout requirements. The termination finish options include pure tin and gold plating, catering to specific assembly needs. Engineers may consider this capacitor for general low-power DC/DC applications, as well as in entertainment and infotainment systems, where compact size and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW105M050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW105M050RNJ-ND
Tantalum Capacitors TAJW105M050RNJ-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.4Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJW105M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW105M050RNJ
Tantalum Capacitors TAJW105M050RNJ
CAP TANT 1UF 20% 50V 2312

CAP TANT 1UF 20% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TAJW105M050RNJ-ND TAJW105M050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers