Kyocera Corporation Tantalum Capacitors TAJV226K050RNJV

Description
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJV226K050RNJVDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV226K050RNJVDKR-ND
Tantalum Capacitors 478-TAJV226K050RNJVDKR-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV226K050RNJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV226K050RNJVTR-ND
Tantalum Capacitors 478-TAJV226K050RNJVTR-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV226K050RNJVCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV226K050RNJVCT-ND
Tantalum Capacitors 478-TAJV226K050RNJVCT-ND
22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz

22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJV226K050RNJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJV226K050RNJV
Capacitors - Tantalum Capacitors TAJV226K050RNJV
CAP TANT 22UF 10% 50V 2924

CAP TANT 22UF 10% 50V 2924

Supplier's Site
Tantalum Capacitors - TAJV226K050RNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV226K050RNJV
Tantalum Capacitors TAJV226K050RNJV
CAP TANT 22UF 10% 50V 2924

CAP TANT 22UF 10% 50V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJV226K050RNJVDKR-ND 478-TAJV226K050RNJVTR-ND TAJV226K050RNJV TAJV226K050RNJV
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details