KYOCERA AVX Components Corporation Tantalum Capacitor, 2.2Uf, 10V, 15 Ohm, 0.2, 805; Capacitance Kyocera Avx TAJR225M010R

Description
TANTALUM CAPACITOR, 2.2UF, 10V, 15 OHM, 0.2, 805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:61mA RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 2.2UF, 10V, 15 OHM, 0.2, 805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:61mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 10V, 15 Ohm, 0.2, 805; Capacitance Kyocera Avx - 75M2883 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 10V, 15 Ohm, 0.2, 805; Capacitance Kyocera Avx
75M2883
Tantalum Capacitor, 2.2Uf, 10V, 15 Ohm, 0.2, 805; Capacitance Kyocera Avx 75M2883
TANTALUM CAPACITOR, 2.2UF, 10V, 15 OHM, 0.2, 805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:61mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 10V, 15 OHM, 0.2, 805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:61mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M2883
Product Name Tantalum Capacitor, 2.2Uf, 10V, 15 Ohm, 0.2, 805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details