220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm @ 100kHz
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11228-6-ND | 478-11228-1-ND | 43X8685 | TAJE227K010TNJV | TAJE227K010TNJV |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |