AVX Corporation Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx TAJE107K020RNJ.

Description
TANTALUM CAPACITOR, 100UF, 20V, 0.4 OHM, 0.1, 2717, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF, 20V, 0.4 OHM, 0.1, 2717, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx - 26AC4233 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx
26AC4233
Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx 26AC4233
TANTALUM CAPACITOR, 100UF, 20V, 0.4 OHM, 0.1, 2717, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.4 OHM, 0.1, 2717, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4233
Product Name Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.1, 2717, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details