Kyocera Corporation Tantalum Capacitors TAJD686M006RNJ

Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD686M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD686M006RNJ-ND
Tantalum Capacitors TAJD686M006RNJ-ND
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)

68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJD686M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD686M006RNJ
Tantalum Capacitors TAJD686M006RNJ
CAP TANT 68UF 20% 6.3V 2917

CAP TANT 68UF 20% 6.3V 2917

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6586 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6586
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6586
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD686M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD686M006RNJ
Capacitors - Tantalum Capacitors TAJD686M006RNJ
CAP TANT 68UF 20% 6.3V 2917

CAP TANT 68UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJD686M006RNJ-ND TAJD686M006RNJ 52R6586 TAJD686M006RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers