The TAJD475M050RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a rated voltage of 50V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. This capacitor is constructed with J-lead termination and is suitable for general-purpose applications, including low power DC/DC converters and LDOs. The capacitor operates within a temperature range of -55°C to +125°C and has a maximum ESR of 0.3 Ω at 100 kHz. It is surge current tested and offers a capacitance tolerance of ±20%. The device is available in various case sizes, allowing for flexibility in design, particularly in height-restricted applications. The product is compliant with RoHS standards and is suitable for use in automotive and industrial environments. Engineers considering this component should note its reliability rating of 1% per 1000 hours at 85°C, which indicates a robust performance over time.
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.4Ohm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.4Ohm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.4Ohm
Cap Tant Solid 4.7uF 50V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 1.4 Ohm 125°C T/R Product overview: TAJD475M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD475M050RNJ can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 20% 50V 2917
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.2, 2917; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.2, 2917, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 20%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 4.7UF 20% 50V 2917
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3935-6-ND | 478-3935-2-ND | 1362852 | 1349936 | 59-TAJD475M050RNJ | TAJD475M050RNJ | 60R6009 | 95W8765 | TAJD475M050RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 50V 1.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 20%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||||
| Applications | General Purpose | General Purpose | Automotive | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |