Kyocera Corporation Tantalum Capacitors TAJD475K035RNJ

Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1737-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1737-1-ND
Tantalum Capacitors 478-1737-1-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1737-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1737-6-ND
Tantalum Capacitors 478-1737-6-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1737-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1737-2-ND
Tantalum Capacitors 478-1737-2-ND
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 1355460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1355460P
Tantalum Capacitors 1355460P
SMD Tantalum Chip 2917 4.7uF 35Vdc 10%

SMD Tantalum Chip 2917 4.7uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1355460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1355460
Tantalum Capacitors 1355460
SMD Tantalum Chip 2917 4.7uF 35Vdc 10%

SMD Tantalum Chip 2917 4.7uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1349934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349934
Tantalum Capacitors 1349934
SMD Tantalum Chip 2917 4.7uF 35Vdc 10%

SMD Tantalum Chip 2917 4.7uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - TAJD475K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD475K035RNJ
Tantalum Capacitors TAJD475K035RNJ
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD475K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD475K035RNJ
Tantalum Capacitors TAJD475K035RNJ
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD475K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD475K035RNJ
Capacitors - Tantalum Capacitors TAJD475K035RNJ
CAP TANT 4.7UF 10% 35V 2917

CAP TANT 4.7UF 10% 35V 2917

Supplier's Site
Tantalum Capacitor, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J3549 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J3549
Tantalum Capacitor, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J3549
TANTALUM CAPACITOR, 4.7UF, 35V, 1.5 OHM, 0.1, 2917, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 1.5 OHM, 0.1, 2917, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 07WX6687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
07WX6687
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 07WX6687
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 94W9732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
94W9732
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 94W9732
Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1737-1-ND 478-1737-6-ND 1355460P 1355460 TAJD475K035RNJ TAJD475K035RNJ TAJD475K035RNJ 54J3549 07WX6687
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, 1.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details