Kyocera Corporation Tantalum Capacitors TAJD336M010RNJ

Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3047-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3047-6-ND
Tantalum Capacitors 478-3047-6-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3047-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3047-1-ND
Tantalum Capacitors 478-3047-1-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3047-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3047-2-ND
Tantalum Capacitors 478-3047-2-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD336M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD336M010RNJ
Capacitors - Tantalum Capacitors TAJD336M010RNJ
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx - 73R9091 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx
73R9091
Tantalum Capacitor, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx 73R9091
TANTALUM CAPACITOR, 33UF, 10V, 2917 20%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:369mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 2917 20%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:369mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 54J3533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx
54J3533
Capacitor Tant, 33Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx 54J3533
CAPACITOR TANT, 33UF, 10V, 2917 20%, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:369mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2917 20%, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:369mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJD336M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336M010RNJ
Tantalum Capacitors TAJD336M010RNJ
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3047-6-ND 478-3047-1-ND TAJD336M010RNJ 73R9091 TAJD336M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - 1814550 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL475K025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers