KYOCERA AVX Components Corporation Tantalum Capacitors TAJD336K035HNJ

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD336K035HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD336K035HNJTR-ND
Tantalum Capacitors 478-TAJD336K035HNJTR-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD336K035HNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD336K035HNJ
Capacitors - Tantalum Capacitors TAJD336K035HNJ
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TAJD336K035HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336K035HNJ
Tantalum Capacitors TAJD336K035HNJ
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6575 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6575
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6575
TANTALUM CHIPS / T&R ROHS COMPLIANT: NO

TANTALUM CHIPS / T&R ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD336K035HNJTR-ND TAJD336K035HNJ TAJD336K035HNJ 52R6575
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details