Kyocera Corporation SMD 220uF 10V 0.5 Ohm Capacitor TAJD227M010RNJ

Description
Cap Tant Solid 220uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD227M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD227M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V 0.5 Ohm Capacitor
59-TAJD227M010RNJ
SMD 220uF 10V 0.5 Ohm Capacitor 59-TAJD227M010RNJ
Cap Tant Solid 220uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD227M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.5 Ohm 125°C T/R Product overview: TAJD227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD227M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3929-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3929-6-ND
Tantalum Capacitors 478-3929-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3929-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3929-2-ND
Tantalum Capacitors 478-3929-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3929-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3929-1-ND
Tantalum Capacitors 478-3929-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 70K5250 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
70K5250
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 70K5250
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 60R5997 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx
60R5997
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx 60R5997
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 95W8761 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
95W8761
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 95W8761
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD227M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD227M010RNJ
Capacitors - Tantalum Capacitors TAJD227M010RNJ
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TAJD227M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD227M010RNJ
Tantalum Capacitors TAJD227M010RNJ
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD227M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD227M010RNJ
Tantalum Capacitors TAJD227M010RNJ
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJD227M010RNJ 478-3929-6-ND 478-3929-2-ND 70K5250 60R5997 95W8761 TAJD227M010RNJ TAJD227M010RNJ TAJD227M010RNJ
Product Name SMD 220uF 10V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 220 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitor - TAS475M050P1C-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers