KYOCERA AVX Components Corporation Tantalum Capacitors TAJD227K006RNJV

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD227K006RNJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD227K006RNJVTR-ND
Tantalum Capacitors 478-TAJD227K006RNJVTR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 54Y5244 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
54Y5244
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 54Y5244
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJD227K006RNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD227K006RNJV
Tantalum Capacitors TAJD227K006RNJV
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJD227K006RNJVTR-ND 54Y5244 TAJD227K006RNJV
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details