Kyocera Corporation Tantalum Capacitors TAJD155K050RNJ

Description
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1725-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1725-2-ND
Tantalum Capacitors 478-1725-2-ND
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1725-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1725-1-ND
Tantalum Capacitors 478-1725-1-ND
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1725-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1725-6-ND
Tantalum Capacitors 478-1725-6-ND
1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm

1.5µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJD155K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD155K050RNJ
Tantalum Capacitors TAJD155K050RNJ
CAP TANT 1.5UF 10% 50V 2917

CAP TANT 1.5UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf, 50V, 4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J3435 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 50V, 4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J3435
Tantalum Capacitor, 1.5Uf, 50V, 4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J3435
TANTALUM CAPACITOR, 1.5UF, 50V, 4 OHM, 0.1, 2917, FULL REEL; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 50V, 4 OHM, 0.1, 2917, FULL REEL; Capacitance:1.5µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD155K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD155K050RNJ
Capacitors - Tantalum Capacitors TAJD155K050RNJ
CAP TANT 1.5UF 10% 50V 2917

CAP TANT 1.5UF 10% 50V 2917

Supplier's Site
CAP TANT 1.5UF 10% 50V 2917 - 66-TAJD155K050RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1.5UF 10% 50V 2917
66-TAJD155K050RNJ
CAP TANT 1.5UF 10% 50V 2917 66-TAJD155K050RNJ
CAP TANT 1.5UF 10% 50V 2917

CAP TANT 1.5UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1725-2-ND 478-1725-6-ND TAJD155K050RNJ 54J3435 TAJD155K050RNJ 66-TAJD155K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 50V, 4 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 1.5UF 10% 50V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers