Kyocera Corporation Tantalum Capacitors TAJC476K016SNJ

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11464-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11464-1-ND
Tantalum Capacitors 478-11464-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11464-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11464-2-ND
Tantalum Capacitors 478-11464-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11464-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11464-6-ND
Tantalum Capacitors 478-11464-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1352378-TAJC476K016SNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1352378-TAJC476K016SNJ
Capacitors - Tantalum Capacitors 1352378-TAJC476K016SNJ
Win Source Part Number: 1352378-TAJC476K016S NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1352378-TAJC476K016SNJ
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TAJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V 0.5 Ohm Capacitor
59-TAJC476K016SNJ
SMD 47uF 16V 0.5 Ohm Capacitor 59-TAJC476K016SNJ
Cap Tant Solid 47uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K016SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K016SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 16V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J3342 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J3342
Capacitor Tant, 47Uf, 16V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J3342
CAPACITOR TANT, 47UF, 16V, 1.4 OHM, 0.1, 2312; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 1.4 OHM, 0.1, 2312; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.4ohm RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx - 50AH3265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx
50AH3265
Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx 50AH3265
CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA; Product Length:6mmRoHS Compliant: Yes

CAP, 47UF, 16V, TANT, CASE C; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kyocera Avx - 66AH7268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kyocera Avx
66AH7268
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kyocera Avx 66AH7268
CAP, 47UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 47UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJC476K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476K016SNJ
Tantalum Capacitors TAJC476K016SNJ
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC476K016SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC476K016SNJ
Capacitors - Tantalum Capacitors TAJC476K016SNJ
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11464-1-ND 478-11464-6-ND 1352378-TAJC476K016SNJ 59-TAJC476K016SNJ 54J3342 50AH3265 66AH7268 TAJC476K016SNJ TAJC476K016SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 47uF 16V 0.5 Ohm Capacitor Capacitor Tant, 47Uf, 16V, 1.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx Cap, 47Uf, 16V, Tant, Case C; Capacitance Kyocera Avx Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details