Cap Tant Solid 330uF 4V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TAJC337M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC337M004RNJ can be used for catalog matching and distributor lookup.
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 899019-TAJC337M004RN
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 300mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJC337M004R, TAJC337M004R-ND
CAP TANT 330UF 20% 4V 2312
CAP TANT 330UF 20% 4V 2312
CAPACITOR TANT, 330UF, 4V, 0.9 OHM, 0.2, 2312; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJC337M004RNJ | TAJC337M004RNJ-ND | 899019-TAJC337M004RNJ | TAJC337M004RNJ | TAJC337M004RNJ | 54J3302 |
| Product Name | SMD 330uF 4V 0.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors - TAJC337M004RNJ | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 330Uf, 4V, 0.9 Ohm, 0.2, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 4 volts | 4 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |