Kyocera Corporation Tantalum Capacitors TAJC227M006SNJ

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC227M006SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC227M006SNJ-ND
Tantalum Capacitors TAJC227M006SNJ-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC227M006SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC227M006SNJ
Capacitors - Tantalum Capacitors TAJC227M006SNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site
Capacitor Tant, 220Uf, 6.3V, 1.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J3272 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 1.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J3272
Capacitor Tant, 220Uf, 6.3V, 1.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J3272
CAPACITOR TANT, 220UF, 6.3V, 1.2 OHM, 0.2, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 1.2 OHM, 0.2, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJC227M006SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC227M006SNJ
Tantalum Capacitors TAJC227M006SNJ
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC227M006SNJ-ND TAJC227M006SNJ 54J3272 TAJC227M006SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 1.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers