AVX Corporation Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx TAJC226M010RNJ.

Description
TANTALUM CAPACITOR, 22UF, 10V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 10V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 28AC3623 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx
28AC3623
Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx 28AC3623
TANTALUM CAPACITOR, 22UF, 10V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 2312 20%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm; Case Size:2312RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3623
Product Name Tantalum Capacitor, 22Uf, 10V, 2312 20%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers