Cap Tant Solid 22uF 20V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC226K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC226K020RNJ can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
TANTALUM CAPACITOR, 22UF, 20V, 1.6 OHM, 0.1, 2312; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 20V, 1.6 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJC226K020RNJ | 478-1711-1-ND | 478-1711-6-ND | TAJC226K020RNJ | TAJC226K020RNJ | 60R5943 | 94W9697 |
| Product Name | SMD 22uF 20V 1.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 20 volts | 20 volts | 20 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |