Kyocera Corporation Tantalum Capacitors TAJC107K006SNJ

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC107K006SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC107K006SNJTR-ND
Tantalum Capacitors 478-TAJC107K006SNJTR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC107K006SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC107K006SNJDKR-ND
Tantalum Capacitors 478-TAJC107K006SNJDKR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC107K006SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC107K006SNJCT-ND
Tantalum Capacitors 478-TAJC107K006SNJCT-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 0.9 Ohm Capacitor
59-TAJC107K006SNJ
SMD 100uF 6.3V 0.9 Ohm Capacitor 59-TAJC107K006SNJ
Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC107K006SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107K006SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.9 Ohm 125°C T/R Product overview: TAJC107K006SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107K006SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC107K006SNJ - 936083-TAJC107K006SNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC107K006SNJ
936083-TAJC107K006SNJ
Tantalum Capacitors - TAJC107K006SNJ 936083-TAJC107K006SNJ
Manufacturer: AVX Corporation Win Source Part Number: 936083-TAJC107K006SN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 900mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8532.21.0050 Other Part Number: 478-TAJC107K006SNJCT , 478-TAJC107K006SNJDK R, 478-TAJC107K006SNJTR

Manufacturer: AVX Corporation
Win Source Part Number: 936083-TAJC107K006SNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 900mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8532.21.0050
Other Part Number: 478-TAJC107K006SNJCT, 478-TAJC107K006SNJDKR, 478-TAJC107K006SNJTR

Buy Now
Tantalum Capacitors - TAJC107K006SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC107K006SNJ
Tantalum Capacitors TAJC107K006SNJ
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 21T7690 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
21T7690
Tantalum Chips Rohs Compliant Kyocera Avx 21T7690
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC107K006SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC107K006SNJ
Capacitors - Tantalum Capacitors TAJC107K006SNJ
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC107K006SNJTR-ND 478-TAJC107K006SNJDKR-ND 59-TAJC107K006SNJ 936083-TAJC107K006SNJ TAJC107K006SNJ 21T7690 TAJC107K006SNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V 0.9 Ohm Capacitor Tantalum Capacitors - TAJC107K006SNJ Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers