KYOCERA AVX Components Corporation Tantalum Capacitors TAJB686K006TNJ

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB686K006TNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686K006TNJTR-ND
Tantalum Capacitors 478-TAJB686K006TNJTR-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8525 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8525
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8525
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJB686K006TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB686K006TNJ
Tantalum Capacitors TAJB686K006TNJ
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB686K006TNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB686K006TNJ
Capacitors - Tantalum Capacitors TAJB686K006TNJ
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB686K006TNJTR-ND 43X8525 TAJB686K006TNJ TAJB686K006TNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details