Kyocera Corporation Tantalum Capacitors TAJB684M050RNJ

Description
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB684M050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB684M050RNJ-ND
Tantalum Capacitors TAJB684M050RNJ-ND
0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 8Ohm

Buy Now Datasheet
Capacitor Tant, 0.68Uf, 50V, 1210 20%; Capacitance Kyocera Avx - 54J3142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 50V, 1210 20%; Capacitance Kyocera Avx
54J3142
Capacitor Tant, 0.68Uf, 50V, 1210 20%; Capacitance Kyocera Avx 54J3142
CAPACITOR TANT, 0.68UF, 50V, 1210 20%; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 50V, 1210 20%; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB684M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB684M050RNJ
Tantalum Capacitors TAJB684M050RNJ
CAP TANT 0.68UF 20% 50V 1411

CAP TANT 0.68UF 20% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB684M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB684M050RNJ
Capacitors - Tantalum Capacitors TAJB684M050RNJ
CAP TANT 0.68UF 20% 50V 1411

CAP TANT 0.68UF 20% 50V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB684M050RNJ-ND 54J3142 TAJB684M050RNJ TAJB684M050RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.68Uf, 50V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers