Kyocera Corporation Tantalum Capacitors TAJB476M010SNJ

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB476M010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB476M010SNJTR-ND
Tantalum Capacitors 478-TAJB476M010SNJTR-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB476M010SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB476M010SNJDKR-ND
Tantalum Capacitors 478-TAJB476M010SNJDKR-ND
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB476M010SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB476M010SNJCT-ND
Tantalum Capacitors 478-TAJB476M010SNJCT-ND
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB476M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB476M010SNJ
Capacitors - Tantalum Capacitors TAJB476M010SNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site
Capacitor Tant, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 70K5223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx
70K5223
Capacitor Tant, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx 70K5223
CAPACITOR TANT, 47UF, 10V, 1 OHM, 0.2, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 1 OHM, 0.2, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB476M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB476M010SNJ
Tantalum Capacitors TAJB476M010SNJ
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB476M010SNJTR-ND 478-TAJB476M010SNJDKR-ND TAJB476M010SNJ 70K5223 TAJB476M010SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details