4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Cap Tant Solid 4.7uF 25V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R Product overview: TAJB475M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475M025RNJ can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 20% 25V 1411
CAP TANT 4.7UF 20% 25V 1411
TANTALUM CAPACITOR, 4.7UF, 25V, 1.5 OHM, 0.2, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP, 4.7µF, 25V, 20% ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 25V 1411
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5803-2-ND | 478-5803-6-ND | 1364437 | 59-TAJB475M025RNJ | TAJB475M025RNJ | TAJB475M025RNJ | 54J3125 | 55AC3831 | TAJB475M025RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 25V 1.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 25V, 1.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx | Cap, 4.7Μf, 25V, 20% Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | Automotive | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |