Kyocera Corporation Tantalum Capacitors TAJB474M035RNJ

Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB474M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB474M035RNJ-ND
Tantalum Capacitors TAJB474M035RNJ-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx - 70K5219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx
70K5219
Capacitor Tant, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx 70K5219
CAPACITOR TANT, 0.47UF, 35V, 1210 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 1210 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx - 73R8256 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx
73R8256
Tantalum Capacitor, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx 73R8256
TANTALUM CAPACITOR, 0.47UF, 35V, 1210 20%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:92mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 1210 20%; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:92mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB474M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB474M035RNJ
Tantalum Capacitors TAJB474M035RNJ
CAP TANT 0.47UF 20% 35V 1411

CAP TANT 0.47UF 20% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB474M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB474M035RNJ
Capacitors - Tantalum Capacitors TAJB474M035RNJ
CAP TANT 0.47UF 20% 35V 1411

CAP TANT 0.47UF 20% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJB474M035RNJ-ND 70K5219 73R8256 TAJB474M035RNJ TAJB474M035RNJ
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitor, 0.47Uf, 35V, 1210 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers