AVX Corporation Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx TAJB226K016RNJ.

Description
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 26AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx
26AC4168
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx 26AC4168
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4168
Product Name Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details