AVX Corporation Tantalum Capacitors TAJB225K035SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB225K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB225K035SNJTR-ND
Tantalum Capacitors 478-TAJB225K035SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJB225K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB225K035SNJ
Tantalum Capacitors TAJB225K035SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 35V, 4.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J3069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, 4.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J3069
Capacitor Tant, 2.2Uf, 35V, 4.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J3069
CAPACITOR TANT, 2.2UF, 35V, 4.2 OHM, 0.1, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, 4.2 OHM, 0.1, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB225K035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB225K035SNJ
Capacitors - Tantalum Capacitors TAJB225K035SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB225K035SNJTR-ND TAJB225K035SNJ 54J3069 TAJB225K035SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, 4.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers