Kyocera Corporation Tantalum Capacitors TAJB156K006RNJ

Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB156K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB156K006RNJ-ND
Tantalum Capacitors TAJB156K006RNJ-ND
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210

15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210

Buy Now Datasheet
Capacitor Tant, 15Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx - 30H0337 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx
30H0337
Capacitor Tant, 15Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx 30H0337
CAPACITOR TANT, 15UF, 6.3V, 1210 10%; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 6.3V, 1210 10%; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB156K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB156K006RNJ
Tantalum Capacitors TAJB156K006RNJ
CAP TANT 15UF 10% 6.3V 1411

CAP TANT 15UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB156K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB156K006RNJ
Capacitors - Tantalum Capacitors TAJB156K006RNJ
CAP TANT 15UF 10% 6.3V 1411

CAP TANT 15UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB156K006RNJ-ND 30H0337 TAJB156K006RNJ TAJB156K006RNJ
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers