Kyocera Corporation SMD 100uF 4V 0.9 Ohm Capacitor TAJB107K004RNJ

Description
Cap Tant Solid 100uF 4V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: TAJB107K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB107K004RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 4V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: TAJB107K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB107K004RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 4V 0.9 Ohm Capacitor
59-TAJB107K004RNJ
SMD 100uF 4V 0.9 Ohm Capacitor 59-TAJB107K004RNJ
Cap Tant Solid 100uF 4V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: TAJB107K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB107K004RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 4V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.9 Ohm 125°C T/R Product overview: TAJB107K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB107K004RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB107K004RNJ - 742263-TAJB107K004RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB107K004RNJ
742263-TAJB107K004RNJ
Tantalum Capacitors - TAJB107K004RNJ 742263-TAJB107K004RNJ
Manufacturer: AVX Corporation Win Source Part Number: 742263-TAJB107K004RN J Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 742263-TAJB107K004RNJ
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Tantalum Capacitors - 478-1676-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1676-2-ND
Tantalum Capacitors 478-1676-2-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 900mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1676-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1676-6-ND
Tantalum Capacitors 478-1676-6-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 900mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1676-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1676-1-ND
Tantalum Capacitors 478-1676-1-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 900mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Cap, 100Μf, 4V, 10%, 1210, Reel; Capacitance Kyocera Avx - 94W9649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 4V, 10%, 1210, Reel; Capacitance Kyocera Avx
94W9649
Cap, 100Μf, 4V, 10%, 1210, Reel; Capacitance Kyocera Avx 94W9649
CAP, 100µF, 4V, 10%, 1210, REEL; Capacitance:100µF; Voltage Rating:4V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 4V, 10%, 1210, REEL; Capacitance:100µF; Voltage Rating:4V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 4 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 18J9836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 4 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
18J9836
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 4 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 18J9836
Surface Mount Tantalum Capacitor, TAJ Series, 100 F, 10%, 4 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 100 F, 10%, 4 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB107K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB107K004RNJ
Capacitors - Tantalum Capacitors TAJB107K004RNJ
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site
Tantalum Capacitors - TAJB107K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB107K004RNJ
Tantalum Capacitors TAJB107K004RNJ
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB107K004RNJ 742263-TAJB107K004RNJ 478-1676-2-ND 478-1676-6-ND 94W9649 18J9836 TAJB107K004RNJ TAJB107K004RNJ
Product Name SMD 100uF 4V 0.9 Ohm Capacitor Tantalum Capacitors - TAJB107K004RNJ Tantalum Capacitors Tantalum Capacitors Cap, 100Μf, 4V, 10%, 1210, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 4 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 4 volts 4 volts 4 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers