Manufacturer: AVX Corporation
Win Source Part Number: 1105283-TAJA685M010R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 6.8μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Industrial
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Cap Tant Solid 6.8uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TAJA685M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA685M010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 6.8UF 20% 10V 1206
CAP TANT 6.8UF 20% 10V 1206
CAP TANT 6.8UF 20% 10V 1206
CAPACITOR TANT, 6.8UF, 10V, 4 OHM, 0.2, 1206, FULL REEL; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105283-TAJA685M010RNJ | TAJA685M010RNJ-ND | 59-TAJA685M010RNJ | TAJA685M010RNJ | TAJA685M010RNJ | TAJA685M010RNJ | 86H5777 |
| Product Name | Tantalum Capacitors - TAJA685M010RNJ | Tantalum Capacitors | SMD 6.8uF 10V 4 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 10V, 4 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |