AVX Corporation Tantalum Capacitors TAJA475K016SNJ

Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA475K016SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA475K016SNJTR-ND
Tantalum Capacitors 478-TAJA475K016SNJTR-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA475K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA475K016SNJ
Tantalum Capacitors TAJA475K016SNJ
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA475K016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA475K016SNJ
Capacitors - Tantalum Capacitors TAJA475K016SNJ
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 54J2996 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx
54J2996
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx 54J2996
TANTALUM CAPACITOR, 4.7UF, 16V, 1206 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 1206 10%, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%; Capacitance Kyocera Avx - 73R8221 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%; Capacitance Kyocera Avx
73R8221
Tantalum Capacitor, 4.7Uf, 16V, 1206 10%; Capacitance Kyocera Avx 73R8221
TANTALUM CAPACITOR, 4.7UF, 16V, 1206 10%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 1206 10%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA475K016SNJTR-ND TAJA475K016SNJ TAJA475K016SNJ 54J2996
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers