Manufacturer: AVX Corporation
Win Source Part Number: 727467-TAJA336M004RN
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 3 Ohm
Manufacturer Size Code: A
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 4V
Alternative Parts (Cross-Reference): T83A336M004HZBS; PCT33 / 4AM; T83A336M004CZBS;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
CAP TANT 33UF 20% 4V 1206 Product overview: TAJA336M004RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336M004RNJ can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm
CAP TANT 33UF 20% 4V 1206
CAP TANT 33UF 20% 4V 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 727467-TAJA336M004RNJ | 59-TAJA336M004RNJ | TAJA336M004RNJ-ND | TAJA336M004RNJ | TAJA336M004RNJ |
| Product Name | Tantalum Capacitors - TAJA336M004RNJ | 33UF 4V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 4 volts | 4 volts | 4 volts |