Kyocera Corporation Tantalum Capacitors TAJA334K035SNJ

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA334K035SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA334K035SNJ-ND
Tantalum Capacitors TAJA334K035SNJ-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA334K035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA334K035SNJ
Capacitors - Tantalum Capacitors TAJA334K035SNJ
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 54J2966 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, 1206; Capacitance Kyocera Avx
54J2966
Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, 1206; Capacitance Kyocera Avx 54J2966
CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.1, 1206; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.33UF, 35V, 15 OHM, 0.1, 1206; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJA334K035SNJ-ND TAJA334K035SNJ 54J2966
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.33Uf, 35V, 15 Ohm, 0.1, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details