KYOCERA AVX Components Corporation Tantalum Capacitors TAJA226K010UNJ

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA226K010UNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA226K010UNJTR-ND
Tantalum Capacitors 478-TAJA226K010UNJTR-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA226K010UNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA226K010UNJ
Tantalum Capacitors TAJA226K010UNJ
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8427 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8427
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8427
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJA226K010UNJTR-ND TAJA226K010UNJ 43X8427
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details