Kyocera Corporation Tantalum Capacitors TAJA155M035RNJ

Description
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA155M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA155M035RNJ-ND
Tantalum Capacitors TAJA155M035RNJ-ND
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA155M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA155M035RNJ
Capacitors - Tantalum Capacitors TAJA155M035RNJ
CAP TANT 1.5UF 20% 35V 1206

CAP TANT 1.5UF 20% 35V 1206

Supplier's Site
Capacitor Tant, 1.5Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J2925 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J2925
Capacitor Tant, 1.5Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J2925
CAPACITOR TANT, 1.5UF, 35V, 7.5 OHM, 0.2, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 35V, 7.5 OHM, 0.2, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155M035RNJ
Tantalum Capacitors TAJA155M035RNJ
CAP TANT 1.5UF 20% 35V 1206

CAP TANT 1.5UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJA155M035RNJ-ND TAJA155M035RNJ 54J2925 TAJA155M035RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1.5Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers