Kyocera Corporation Tantalum Capacitors - TAJA155K016RNJ TAJA155K016RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1263992-TAJA155K016R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 1.5μF Tolerance: ±10% ESR (Equivalent Series Resistance): 8 Ohm Manufacturer Size Code: A Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): TSA-155-K016TW; TSA-155-K016BW; TCSCS1C155KAAR; Introduction Date: February 06, 2001 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1263992-TAJA155K016R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 1.5μF Tolerance: ±10% ESR (Equivalent Series Resistance): 8 Ohm Manufacturer Size Code: A Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): TSA-155-K016TW; TSA-155-K016BW; TCSCS1C155KAAR; Introduction Date: February 06, 2001 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA155K016RNJ - 1263992-TAJA155K016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA155K016RNJ
1263992-TAJA155K016RNJ
Tantalum Capacitors - TAJA155K016RNJ 1263992-TAJA155K016RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1263992-TAJA155K016R NJ Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 1.5μF Tolerance: ±10% ESR (Equivalent Series Resistance): 8 Ohm Manufacturer Size Code: A Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): TSA-155-K016TW; TSA-155-K016BW; TCSCS1C155KAAR; Introduction Date: February 06, 2001 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1263992-TAJA155K016RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 1.5μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 8 Ohm
Manufacturer Size Code: A
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): TSA-155-K016TW; TSA-155-K016BW; TCSCS1C155KAAR;
Introduction Date: February 06, 2001
ECCN: EAR99
Country of Origin: Czech Republic, El Salvador
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-3860-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3860-1-ND
Tantalum Capacitors 478-3860-1-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3860-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3860-2-ND
Tantalum Capacitors 478-3860-2-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3860-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3860-6-ND
Tantalum Capacitors 478-3860-6-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 16V 8 Ohm Capacitor
59-TAJA155K016RNJ
SMD 1.5uF 16V 8 Ohm Capacitor 59-TAJA155K016RNJ
Cap Tant Solid 1.5uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA155K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA155K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 16V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 16V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Tantalum, 1.5Uf, 16V, Case A, Tape; Capacitance Kyocera Avx - 60R5831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 1.5Uf, 16V, Case A, Tape; Capacitance Kyocera Avx
60R5831
Cap, Tantalum, 1.5Uf, 16V, Case A, Tape; Capacitance Kyocera Avx 60R5831
CAP, TANTALUM, 1.5UF, 16V, CASE A, TAPE; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, TANTALUM, 1.5UF, 16V, CASE A, TAPE; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 30H0231 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx
30H0231
Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx 30H0231
TANTALUM CAPACITOR, 1.5UF, 16V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 16V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 18J9825 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
18J9825
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 18J9825
Surface Mount Tantalum Capacitor, TAJ Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA155K016RNJ
Tantalum Capacitors TAJA155K016RNJ
CAP TANT 1.5UF 10% 16V 1206

CAP TANT 1.5UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155K016RNJ
Tantalum Capacitors TAJA155K016RNJ
CAP TANT 1.5UF 10% 16V 1206

CAP TANT 1.5UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1263992-TAJA155K016RNJ 478-3860-1-ND 478-3860-6-ND 59-TAJA155K016RNJ 60R5831 18J9825 TAJA155K016RNJ TAJA155K016RNJ
Product Name Tantalum Capacitors - TAJA155K016RNJ Tantalum Capacitors Tantalum Capacitors SMD 1.5uF 16V 8 Ohm Capacitor Cap, Tantalum, 1.5Uf, 16V, Case A, Tape; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers