1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm @ 100kHz
CAP TANT 1UF 20% 50V 1206
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 1UF 20% 50V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA105M050HNJTR-ND | TAJA105M050HNJ | 83T5302 | TAJA105M050HNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |