AVX Corporation Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx TAJA105M016RNJ.

Description
TANTALUM CAPACITOR, 1UF, 16V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 1UF, 16V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 26AC4139 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx
26AC4139
Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx 26AC4139
TANTALUM CAPACITOR, 1UF, 16V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4139
Product Name Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details