47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
TANTALUM CAPACITOR, 47UF, 10V, 1 OHM, 0.2, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 10V, 1 OHM, 0.2, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes
CAP TANT 47UF 20% 10V 1411
CAP TANT 47UF 20% 10V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3264-6-ND | 478-3264-1-ND | 10R5825 | 54J2873 | TACT476M010XTA | TACT476M010XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Capacitor Tant, 47Uf, 10V, 1 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |