47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1Ohm
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES
CAP TANT 47UF 20% 10V 1411
CAP TANT 47UF 20% 10V 1411
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACT476M010RTA-ND | 22K2424 | TACT476M010RTA | TACT476M010RTA |
| Product Name | Tantalum Capacitors | Tantalum Special Smp Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |