6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
CAP TANT 6.8UF 10% 10V 0805
CAP TANT 6.8UF 10% 10V 0805
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACR685K010FTATR-ND | 09P2504 | TACR685K010FTA | TACR685K010FTA |
| Product Name | Tantalum Capacitors | Tant Special Smp / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |