CAP TANT 22UF 20% 6.3V 0805
CAP TANT 22UF 20% 6.3V 0805
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 796224-TACR226M006RT
Series: TACmicrochip, TAC
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 5 Ohm
Manufacturer Size Code: R
Family Name: TAC
Categories: Capacitors
Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TCT PL 0J 226M8R; TACR226M006ATA ; TACR226M006FTA; TACR226M006R;
Introduction Date: November 08, 2004
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
CAP TANT 22UF 20% 6.3V 0805
CAP TANT 22UF 20% 6.3V 0805
CAPACITOR TANT, 22UF, 6.3V, 5 OHM, 0.2, 805; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:95mA RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACR226M006RTADKR-ND | 478-TACR226M006RTACT-ND | 796224-TACR226M006RTA | TACR226M006RTA | TACR226M006RTA | 22K2417 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TACR226M006RTA | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 6.3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |