10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm
10µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 5Ohm
CAP TANT 10UF 10% 16V 0805
CAP TANT 10UF 10% 16V 0805
CAP TANT 10UF 10% 16V 0805
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 10 F, 10%, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 10µF, 16V, 10%, REEL; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8871-6-ND | 478-8871-1-ND | TACR106K016XTA | TACR106K016XTA | TACR106K016XTA | 15P3018 | 08AC3257 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 10%, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Cap, 10Μf, 16V, 10%, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |